Lenovo ThinkCentre A70, 3.06 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, FreeDOS
Lenovo ThinkCentre A70. Processor frequency: 3.06 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA X4500. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg. Product colour: Black