Lenovo logo

Lenovo 40A50230 Docking Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100131
Info modified on:
14 Mar 2024, 19:16:41
Short summary description Lenovo 40A50230 Docking Black:

Lenovo 40A50230, Docking, 3.5 mm, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels, Lenovo

Long summary description Lenovo 40A50230 Docking Black:

Lenovo 40A50230. Connectivity technology: Docking, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Brand compatibility: Lenovo. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.