Lenmar logo

Lenmar LISH50, Lithium Ion battery for Sony Lithium-Ion (Li-Ion) 900 mAh

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3001
Info modified on:
04 Apr 2019, 10:02:00
Warranty:
3 Year
Long product name Lenmar LISH50, Lithium Ion battery for Sony Lithium-Ion (Li-Ion) 900 mAh:

LISH50 - Lithium Ion battery for Sony, 6.8V, 900mAh

Short summary description Lenmar LISH50, Lithium Ion battery for Sony Lithium-Ion (Li-Ion) 900 mAh:

Lenmar LISH50, Lithium Ion battery for Sony, 900 mAh, 6.8 V, Lithium-Ion (Li-Ion)

Long summary description Lenmar LISH50, Lithium Ion battery for Sony Lithium-Ion (Li-Ion) 900 mAh:

Lenmar LISH50, Lithium Ion battery for Sony. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Compatible products: Sony DCR-DVD105, DCR-DVD108, DCR-DVD308, DCR-DVD610, DCR-DVD810, DCR-DVD92, DCR-HC20, DCR-HC21,...

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.