Lenmar logo

Lenmar LISH100, Lithium Ion Battery for Sony Lithium-Ion (Li-Ion) 3900 mAh

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12475
Info modified on:
18 Mar 2019, 14:54:07
Warranty:
3 Years
Long product name Lenmar LISH100, Lithium Ion Battery for Sony Lithium-Ion (Li-Ion) 3900 mAh:

LISH100 - Lithium Ion Battery for Sony, 6.8V, 3900mAh

Short summary description Lenmar LISH100, Lithium Ion Battery for Sony Lithium-Ion (Li-Ion) 3900 mAh:

Lenmar LISH100, Lithium Ion Battery for Sony, 3900 mAh, 6.8 V, Lithium-Ion (Li-Ion)

Long summary description Lenmar LISH100, Lithium Ion Battery for Sony Lithium-Ion (Li-Ion) 3900 mAh:

Lenmar LISH100, Lithium Ion Battery for Sony. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3900 mAh, Compatible products: Sony DCR-DVD105, DCR-DVD108, DCR-DVD308, DCR-DVD610, DCR-DVD810, DCR-DVD92, DCR-HC20, DCR-HC21,...

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.