location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenco EP-003 headphones/headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco Check ‘Lenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-003 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 09:59:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenco EP-003 headphones/headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wired
  • - Intraaural 20000 32 Ω 106 dB
Long product name Lenco EP-003 headphones/headset Wired :
The long product name of Lenco EP-003 headphones/headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EP-003
More>>>
Short summary description Lenco EP-003 headphones/headset Wired:
This short summary of the Lenco EP-003 headphones/headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco EP-003, Wired, 20000, 20 g, Headphones

Long summary description Lenco EP-003 headphones/headset Wired:
This is an auto-generated long summary of Lenco EP-003 headphones/headset Wired based on the first three specs of the first five spec groups.

Lenco EP-003. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20000. Cable length: 0.65 m. Weight: 20 g

Brand Image Product code Product Stock Price from
Lenco

Lenco EP-004 headphones/headset Wired
(show image)
EP-004 EP-004 0.00
(excl. VAT)
0 (incl. VAT)