Leitz logo

Leitz IQ Office Pro paper shredder Cross shredding 55 dB 23 cm White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17385
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Leitz IQ Office Pro paper shredder Cross shredding 55 dB 23 cm White:

Leitz IQ Office Pro, Cross shredding, 23 cm, 40 mm, 30 L, 20 sheets, 55 dB

Long summary description Leitz IQ Office Pro paper shredder Cross shredding 55 dB 23 cm White:

Leitz IQ Office Pro. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 40 mm. Width: 406 mm, Depth: 320 mm, Height: 589 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.