Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Lens structure (elements/groups): 5/5
- - Closest focusing distance: 1 m
Long product name Leica Apo-Summicron-M 90 mm f/2 Black
:
Apo-Summicron-M 90 mm f/2
The long product name of Leica Apo-Summicron-M 90 mm f/2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Apo-Summicron-M 90 mm f/2
More>>>
Short summary description Leica Apo-Summicron-M 90 mm f/2 Black:
This short summary of the Leica Apo-Summicron-M 90 mm f/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Leica Apo-Summicron-M 90 mm f/2, 5/5
Long summary description Leica Apo-Summicron-M 90 mm f/2 Black:
This is an auto-generated long summary of Leica Apo-Summicron-M 90 mm f/2 Black based on the first three specs of the first five spec groups.
Leica Apo-Summicron-M 90 mm f/2. Lens structure (elements/groups): 5/5, Closest focusing distance: 1 m, Lens viewing angle, horizontal: 23°. Compatibility: Leica M. Product colour: Black. Diameter: 6.4 cm, Length: 78 mm, Weight: 500 g