Legrand logo

Legrand Cisco[R] CFP2-100G-LR4 Compatible TAA Compliant 100GBase-LR4 CFP2 Transceiver (SMF, 1310nm, 10km, LC, DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
17209
Info modified on:
12 Feb 2024, 09:59:29
Short summary description Legrand Cisco[R] CFP2-100G-LR4 Compatible TAA Compliant 100GBase-LR4 CFP2 Transceiver (SMF, 1310nm, 10km, LC, DOM):

Legrand Cisco[R] CFP2-100G-LR4 Compatible TAA Compliant 100GBase-LR4 CFP2 Transceiver (SMF, 1310nm, 10km, LC, DOM), Fiber optic, 100000 Mbit/s, CFP2, LC, LR4, 10000 m

Long summary description Legrand Cisco[R] CFP2-100G-LR4 Compatible TAA Compliant 100GBase-LR4 CFP2 Transceiver (SMF, 1310nm, 10km, LC, DOM):

Legrand Cisco[R] CFP2-100G-LR4 Compatible TAA Compliant 100GBase-LR4 CFP2 Transceiver (SMF, 1310nm, 10km, LC, DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: CFP2. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.