Legrand logo

Legrand Synergy Sleek 1 Gang 5A Single Pole Switched Socket Outlet Polished Stainless Steel socket-outlet

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65
Info modified on:
11 Jul 2025, 11:22:10
Short summary description Legrand Synergy Sleek 1 Gang 5A Single Pole Switched Socket Outlet Polished Stainless Steel socket-outlet:

Legrand Synergy Sleek 1 Gang 5A Single Pole Switched Socket Outlet Polished Stainless Steel, Stainless steel, Stainless steel, IP2X, 86 mm, 25 mm, 86 mm

Long summary description Legrand Synergy Sleek 1 Gang 5A Single Pole Switched Socket Outlet Polished Stainless Steel socket-outlet:

Legrand Synergy Sleek 1 Gang 5A Single Pole Switched Socket Outlet Polished Stainless Steel. Product colour: Stainless steel, Housing material: Stainless steel, International Protection (IP) code: IP2X. Width: 86 mm, Depth: 25 mm, Height: 86 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.