Legrand logo

Legrand 646001 temperature/humidity sensor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15161
Info modified on:
25 Jan 2023, 17:08:03
Short summary description Legrand 646001 temperature/humidity sensor:

Legrand 646001, 179 mm, 181 mm, 91 mm, 156 g, 18 mm, 91 mm

Long summary description Legrand 646001 temperature/humidity sensor:

Legrand 646001. Width: 179 mm, Depth: 181 mm, Height: 91 mm. Package width: 18 mm, Package depth: 91 mm, Package height: 18 mm. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.