Legrand TX3, Miniature circuit breaker, Type C, IP20, 240 - 415 V
Legrand TX3. Input voltage: 240 - 415 V, Input frequency: 50 - 60 Hz, Rated current: 50 A. Circuit breaker type: Miniature circuit breaker, Type: Type C, International Protection (IP) code: IP20. Width: 17.8 mm, Depth: 77.8 mm, Height: 88 mm