Legrand logo

Legrand TRIMOD HE 20kVA/kW 400V 6min uninterruptible power supply (UPS) Double-conversion (Online) 20000 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6249
Info modified on:
14 Dec 2023, 12:36:37
Short summary description Legrand TRIMOD HE 20kVA/kW 400V 6min uninterruptible power supply (UPS) Double-conversion (Online) 20000 W:

Legrand TRIMOD HE 20kVA/kW 400V 6min, Double-conversion (Online), 20 kVA, 20000 W, Pure sine, 380 V, 415 V

Long summary description Legrand TRIMOD HE 20kVA/kW 400V 6min uninterruptible power supply (UPS) Double-conversion (Online) 20000 W:

Legrand TRIMOD HE 20kVA/kW 400V 6min. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 20000 W. Serial interface type: RS-232. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Typical backup time at full load: 0.15 min. Form factor: Tower, Product colour: Black, Display type: LCD. Certification: CE, EAC, CMIM, EN 62040-1, EN 62040-2, EN 62040-3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.