Legrand Megaline, Double-conversion (Online), 5 kVA, 3500 W, 100 V, 264 V, 50/60 Hz
Legrand Megaline. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 3500 W. Typical backup time at half load: 20 min. Product colour: Black, International Protection (IP) code: IP21. Width: 483 mm, Depth: 582 mm, Height: 266 mm