Legrand logo

Legrand Keor T40 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25669
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Legrand Keor T40 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W:

Legrand Keor T40, Double-conversion (Online), 40 kVA, 36000 W, 208 V, 467 V, 45/65 Hz

Long summary description Legrand Keor T40 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W:

Legrand Keor T40. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 36000 W. Battery capacity: 7 Ah. Product colour: Black, Display type: LCD, International Protection (IP) code: IP20. Width: 600 mm, Depth: 900 mm, Height: 1650 mm. Battery type: VRLA-AGM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.