Legamaster logo

Legamaster ECONOMY Freestanding 680 x 1050 mm Steel Black, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60586
Info modified on:
27 Mar 2025, 02:24:30
Short summary description Legamaster ECONOMY Freestanding 680 x 1050 mm Steel Black, White:

Legamaster ECONOMY, Freestanding, 680 x 1050 mm, Portrait, Steel, Black, White, Plastic

Long summary description Legamaster ECONOMY Freestanding 680 x 1050 mm Steel Black, White:

Legamaster ECONOMY. Mounting type: Freestanding, Board size: 680 x 1050 mm, Orientation: Portrait. Width: 720 mm, Depth: 15 mm, Height: 600 mm. Package width: 770 mm, Package depth: 1140 mm, Package height: 135 mm. Minimum order quantity: 1 pc(s). Warranty period: 2 year(s)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.