Lagostina Cucina Facile, Round, All-purpose pan, Black, Aluminium, Cucina Facile, 180 °C
Lagostina Cucina Facile. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 30 cm, Weight: 1.05 kg. Quantity per pack: 1 pc(s), Package width: 495 mm, Package depth: 308 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 93 cm