Lagostina logo

Lagostina Cucina Facile All-purpose pan Round

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1055
Info modified on:
05 Aug 2022, 20:20:41
Short summary description Lagostina Cucina Facile All-purpose pan Round:

Lagostina Cucina Facile, Round, All-purpose pan, Black, Aluminium, Cucina Facile, 180 °C

Long summary description Lagostina Cucina Facile All-purpose pan Round:

Lagostina Cucina Facile. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 24 cm, Weight: 1 kg. Quantity per pack: 1 pc(s), Package width: 382 mm, Package depth: 248 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 99.5 cm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.