KYOCERA logo

KYOCERA ECOSYS M5521cdn Laser A4 1200 x 1200 DPI 21 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
297479
Info modified on:
26 Jun 2024, 05:07:47
Short summary description KYOCERA ECOSYS M5521cdn Laser A4 1200 x 1200 DPI 21 ppm:

KYOCERA ECOSYS M5521cdn, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M5521cdn Laser A4 1200 x 1200 DPI 21 ppm:

KYOCERA ECOSYS M5521cdn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.