Krups logo

Krups Expert & Milk Fully-auto Capsule coffee machine 1.2 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64339
Info modified on:
19 Apr 2024, 11:29:42
Short summary description Krups Expert & Milk Fully-auto Capsule coffee machine 1.2 L:

Krups Expert & Milk, Capsule coffee machine, 1.2 L, Coffee capsule, 1260 W, Black

Long summary description Krups Expert & Milk Fully-auto Capsule coffee machine 1.2 L:

Krups Expert & Milk. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups, Number of spouts: 1. Power: 1260 W. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.