Krups logo

Krups KA2535 food processor 700 W 4 L Black, Chrome, Red, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18320
Info modified on:
19 Apr 2024, 11:29:00
Short summary description Krups KA2535 food processor 700 W 4 L Black, Chrome, Red, White:

Krups KA2535, 4 L, Black, Chrome, Red, White, Buttons, Stainless steel, 700 W, 348 mm

Long summary description Krups KA2535 food processor 700 W 4 L Black, Chrome, Red, White:

Krups KA2535. Bowl capacity: 4 L, Product colour: Black, Chrome, Red, White, Control type: Buttons. Bowl material: Stainless steel. Power: 700 W. Width: 348 mm, Depth: 573 mm, Height: 347 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.