Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Green
- - Polyester
- - Notebook compartment 40.6 cm (16")
Long product name Klip Xtreme KNB-435GN backpack Green Polyester
:
16", Polyester, Green
The long product name of Klip Xtreme KNB-435GN backpack Green Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16", Polyester, Green
More>>>
Short summary description Klip Xtreme KNB-435GN backpack Green Polyester:
This short summary of the Klip Xtreme KNB-435GN backpack Green Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
Klip Xtreme KNB-435GN, 40.6 cm (16"), Notebook compartment, Polyester
Long summary description Klip Xtreme KNB-435GN backpack Green Polyester:
This is an auto-generated long summary of Klip Xtreme KNB-435GN backpack Green Polyester based on the first three specs of the first five spec groups.
Klip Xtreme KNB-435GN. Product main colour: Green, Coloration: Monochromatic, Minimum screen size: 39.6 cm (15.6"). Weight: 544.3 g, Notebook compartment dimensions (W x D x H): 266.7 x 38.1 x 381 mm. Material: Polyester. Dimensions (WxDxH): 355.6 x 177.8 x 482.6 mm