KitchenAid logo

KitchenAid KSB1575 1.7 L Tabletop blender Purple

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10597
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KitchenAid KSB1575 1.7 L Tabletop blender Purple:

KitchenAid KSB1575, Tabletop blender, 1.7 L, Pulse function, Ice crushing, Purple

Long summary description KitchenAid KSB1575 1.7 L Tabletop blender Purple:

KitchenAid KSB1575. Type: Tabletop blender, Product colour: Purple. Bowl capacity: 1.7 L. Shaft material: Metal, Blade material: Stainless steel. Width: 228.6 mm, Depth: 215.9 mm, Height: 419.1 mm. Doesn't contain: Bisphenol A (BPA)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.