KitchenAid KFIS29PBMS, Freestanding, French door, Stainless steel, Tempered glass, 758 L, 538.8 L
KitchenAid KFIS29PBMS. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 758 L. Fridge net capacity: 538.8 L. Freezer net capacity: 19.73 L, Freezer position: Bottom-placed. Annual energy consumption: 778 kWh