KitchenAid logo

KitchenAid KOCCX 45600 40 L 850 W Stainless steel

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61309
Info modified on:
29 Nov 2024, 15:42:52
Short summary description KitchenAid KOCCX 45600 40 L 850 W Stainless steel:

KitchenAid KOCCX 45600, Small, Electric, 40 L, 850 W, 40 L, 1600 W

Long summary description KitchenAid KOCCX 45600 40 L 850 W Stainless steel:

KitchenAid KOCCX 45600. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 40 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Connected load: 2800 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Installation compartment width: 55.6 cm, Installation compartment depth: 55 cm, Installation compartment height: 45 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.