KitchenAid logo

KitchenAid 5KSM7580XEMS Stand mixer 500 W Silver

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56363
Info modified on:
09 May 2025, 10:27:14
Short summary description KitchenAid 5KSM7580XEMS Stand mixer 500 W Silver:

KitchenAid 5KSM7580XEMS, Stand mixer, Silver, Beat, Knead, Mixing, 1.15 m, 6.9 L, 200 RPM

Long summary description KitchenAid 5KSM7580XEMS Stand mixer 500 W Silver:

KitchenAid 5KSM7580XEMS. Type: Stand mixer, Product colour: Silver, Mixer functions: Beat, Knead, Mixing. Housing material: Zinc, Bowl material: Stainless steel. Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 287 mm, Depth: 371 mm, Height: 419 mm. Package width: 345 mm, Package depth: 440 mm, Package height: 500 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.