KitchenAid logo

KitchenAid 5KCF0104 1500 W 4.5 L Red

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61497
Info modified on:
09 Nov 2022, 14:58:04
Short summary description KitchenAid 5KCF0104 1500 W 4.5 L Red:

KitchenAid 5KCF0104, 4.5 L, 140 °C, 100 RPM, 2300 RPM, Boil, Dough, Fry, Puree, Steam, Stew, 45 min

Long summary description KitchenAid 5KCF0104 1500 W 4.5 L Red:

KitchenAid 5KCF0104. Bowl capacity: 4.5 L, Cooking temperature (max): 140 °C, Rotational speed (min): 100 RPM. Product colour: Red, Control type: Buttons, Rotary, Bowl material: Stainless steel. Maximum power: 1500 W, Motor power: 450 W, Heating element power: 1050 W. Width: 314 mm, Depth: 342 mm, Height: 411 mm. Package width: 460 mm, Package depth: 430 mm, Package height: 426 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.