KitchenAid logo

KitchenAid Artisan KSM125 food processor 300 W 4.8 L Silver

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16564
Info modified on:
14 Mar 2024, 19:20:23
Short summary description KitchenAid Artisan KSM125 food processor 300 W 4.8 L Silver:

KitchenAid Artisan KSM125, 4.8 L, Silver, Lever, 220 RPM, 1.454 m, AC

Long summary description KitchenAid Artisan KSM125 food processor 300 W 4.8 L Silver:

KitchenAid Artisan KSM125. Bowl capacity: 4.8 L, Product colour: Silver, Control type: Lever. Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 370 mm, Height: 360 mm. Package width: 406 mm, Package depth: 273 mm, Package height: 413 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.