Kingston Technology logo

Kingston Technology ValueRAM 4GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x4 memory module 2 x 2 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
10322
Info modified on:
20 Jun 2025, 12:45:37
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 4GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x4 memory module 2 x 2 GB:

Kingston Technology ValueRAM 4GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x4, 4 GB, 2 x 2 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 4GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x4 memory module 2 x 2 GB:

Kingston Technology ValueRAM 4GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x4. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 6

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.