Kingston Technology logo

Kingston Technology ValueRAM KVR800D2D4F5/4GEF memory module 4 GB DDR2 ECC

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7153
Info modified on:
20 Jun 2025, 12:46:23
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM KVR800D2D4F5/4GEF memory module 4 GB DDR2 ECC:

Kingston Technology ValueRAM KVR800D2D4F5/4GEF, 4 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology ValueRAM KVR800D2D4F5/4GEF memory module 4 GB DDR2 ECC:

Kingston Technology ValueRAM KVR800D2D4F5/4GEF. Internal memory: 4 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.