Kingston Technology ValueRAM 16GB DDR4, 16 GB, 1 x 16 GB, DDR4, 288-pin DIMM
Kingston Technology ValueRAM 16GB DDR4. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM, CAS latency: 15, ECC