Kingston Technology ValueRAM 4GB DDR3 1333MHz Kit, 4 GB, 1 x 4 GB, DDR3, 240-pin DIMM
Kingston Technology ValueRAM 4GB DDR3 1333MHz Kit. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC