- - 0.25 GB 100 MHz
- - 144-pin SO-DIMM
- - 3.3 V
Warranty:
Lifetime
Long product name Kingston Technology System Specific Memory 256 MB, SO DIMM 144-pin, SDRAM, 3.3 V for Toshiba Portege 2000 memory module 0.25 GB 100 MHz
:
System Specific
The short editorial description of Kingston Technology System Specific Memory 256 MB, SO DIMM 144-pin, SDRAM, 3.3 V for Toshiba Portege 2000 memory module 0.25 GB 100 MHz
System Specific
More>>>
Short summary description Kingston Technology System Specific Memory 256 MB, SO DIMM 144-pin, SDRAM, 3.3 V for Toshiba Portege 2000 memory module 0.25 GB 100 MHz:
This short summary of the Kingston Technology System Specific Memory 256 MB, SO DIMM 144-pin, SDRAM, 3.3 V for Toshiba Portege 2000 memory module 0.25 GB 100 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology System Specific Memory 256 MB, SO DIMM 144-pin, SDRAM, 3.3 V for Toshiba Portege 2000, 0.25 GB, 100 MHz, 144-pin SO-DIMM
Long summary description Kingston Technology System Specific Memory 256 MB, SO DIMM 144-pin, SDRAM, 3.3 V for Toshiba Portege 2000 memory module 0.25 GB 100 MHz:
This is an auto-generated long summary of Kingston Technology System Specific Memory 256 MB, SO DIMM 144-pin, SDRAM, 3.3 V for Toshiba Portege 2000 memory module 0.25 GB 100 MHz based on the first three specs of the first five spec groups.
Kingston Technology System Specific Memory 256 MB, SO DIMM 144-pin, SDRAM, 3.3 V for Toshiba Portege 2000. Internal memory: 0.25 GB, Memory clock speed: 100 MHz, Memory form factor: 144-pin SO-DIMM