Kingston Technology logo

Kingston Technology KTH-PL424D8/16G memory module 16 GB 1 x 16 GB DDR4 ECC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67204
Info modified on:
20 Jun 2025, 12:43:44
End of life date:
08 Feb 2024
Short summary description Kingston Technology KTH-PL424D8/16G memory module 16 GB 1 x 16 GB DDR4 ECC:

Kingston Technology KTH-PL424D8/16G, 16 GB, 1 x 16 GB, DDR4, 288-pin DIMM

Long summary description Kingston Technology KTH-PL424D8/16G memory module 16 GB 1 x 16 GB DDR4 ECC:

Kingston Technology KTH-PL424D8/16G. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM, CAS latency: 17, ECC

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.