Kingston Technology logo

Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR 266 MHz/PC2100 മെമ്മറി മോഡ്യൂൾ 0,25 GB DRAM

Data-sheet quality:
created/standardized by Icecat
Product views:
18201
Info modified on:
20 Jun 2025, 12:44:54
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR 266 MHz/PC2100 മെമ്മറി മോഡ്യൂൾ 0,25 GB DRAM:

Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR 266 MHz/PC2100, 0,25 GB, DRAM, 200-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR 266 MHz/PC2100 മെമ്മറി മോഡ്യൂൾ 0,25 GB DRAM:

Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR 266 MHz/PC2100. ഇന്റേണൽ മെമ്മറി: 0,25 GB, ഇന്റേണൽ മെമ്മറി തരം: DRAM, മെമ്മറി ഫോം ഫാക്‌റ്റർ: 200-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.