Kingston Technology logo

Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), ECC, DDR2, 533 MHz for Fujitsu-Siemens PRIMERGY Econel 50 (D1859) memory module 0.5 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
24519
Info modified on:
20 Jun 2025, 12:46:58
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), ECC, DDR2, 533 MHz for Fujitsu-Siemens PRIMERGY Econel 50 (D1859) memory module 0.5 GB:

Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), ECC, DDR2, 533 MHz for Fujitsu-Siemens PRIMERGY Econel 50 (D1859), 0.5 GB, DDR2

Long summary description Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), ECC, DDR2, 533 MHz for Fujitsu-Siemens PRIMERGY Econel 50 (D1859) memory module 0.5 GB:

Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), ECC, DDR2, 533 MHz for Fujitsu-Siemens PRIMERGY Econel 50 (D1859). Internal memory: 0.5 GB, Internal memory type: DDR2, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.