Kingston Technology logo

Kingston Technology 2GB CompactFlash Ultimate 266X

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10262
Info modified on:
12 Feb 2024, 10:12:05
End of life date:
08 Feb 2024
Short summary description Kingston Technology 2GB CompactFlash Ultimate 266X:

Kingston Technology 2GB CompactFlash Ultimate 266X, 2 GB, CompactFlash, 45 MB/s, 40 MB/s

Long summary description Kingston Technology 2GB CompactFlash Ultimate 266X:

Kingston Technology 2GB CompactFlash Ultimate 266X. Capacity: 2 GB, Flash card type: CompactFlash, Read speed: 45 MB/s, Write speed: 40 MB/s

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.