Kibernetik D150 Compressor wine cooler Freestanding Black 46 bottle(s)

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2929
Info modified on:
14 Mar 2024, 17:49:24
Short summary description Kibernetik D150 Compressor wine cooler Freestanding Black 46 bottle(s):

Kibernetik D150, Compressor wine cooler, Freestanding, 46 bottle(s), Black

Long summary description Kibernetik D150 Compressor wine cooler Freestanding Black 46 bottle(s):

Kibernetik D150. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 46 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 5 - 10 °C. Annual energy consumption: 197 kWh, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 595 mm, Depth: 597 mm, Height: 845 mm. Package width: 675 mm, Package depth: 680 mm, Package height: 895 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.