KFA2 36ISL6MD1WGK graphics card NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1673
Info modified on:
02 Sept 2024, 20:31:49
Bullet Points KFA2 36ISL6MD1WGK graphics card NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:
  • - 2nd Gen Ray Tracing Cores
  • - 3rd Gen Tensor Cores
  • - Microsoft® DirectX® Ultimate
  • - GDDR6 Graphics Memory
  • - NVIDIA DLSS
  • - NVIDIA® GeForce Experience™
  • - NVIDIA G-SYNC®
  • - NVIDIA GPU Boost™
  • - Game Ready Drivers
  • - Vulkan RT API, OpenGL 4.6
  • - DisplayPort 1.4a, HDMI 2.1
  • - HDCP 2.3
  • - VR Ready
Long product name KFA2 36ISL6MD1WGK graphics card NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:

NVIDIA GeForce RTX 3060 Ti, 8GB GDDR6, 256 bit, PCI Express 4.0, 1 x HDMI (2.1), 3 x DP (1.4a), CUDA, DirectX 12.0, OpenGL 4.6, VR

Short summary description KFA2 36ISL6MD1WGK graphics card NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:

KFA2 36ISL6MD1WGK, GeForce RTX 3060 Ti, 8 GB, GDDR6, 256 bit, PCI Express 4.0, 2 fan(s)

Long summary description KFA2 36ISL6MD1WGK graphics card NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:

KFA2 36ISL6MD1WGK. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060 Ti. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.