Kenwood logo

Kenwood MultiPro Express food processor 1000 W 3 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28707
Info modified on:
02 Jan 2024, 09:55:19
Short summary description Kenwood MultiPro Express food processor 1000 W 3 L Silver:

Kenwood MultiPro Express, 3 L, Silver, Rotary, 1.5 L, 1.5 L, Beat, Blend, Chop, Cutting, Knead

Long summary description Kenwood MultiPro Express food processor 1000 W 3 L Silver:

Kenwood MultiPro Express. Bowl capacity: 3 L, Product colour: Silver, Control type: Rotary. Bowl material: Plastic, Housing material: Plastic. Power: 1000 W. Width: 220 mm, Depth: 240 mm, Height: 400 mm. Number of accessories included: 8 pc(s), Bowls included: Chopper, Dough, Mixing

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.