Kensington logo

Kensington KEYCOVER HARD CASE KEYBOARD

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22100
Info modified on:
18 Jun 2024, 10:55:45
Short summary description Kensington KEYCOVER HARD CASE KEYBOARD:

Kensington KEYCOVER HARD CASE KEYBOARD, Apple, iPad mini, Black, Aluminium, Rubber, Dust resistant, Scratch resistant, Wireless

Long summary description Kensington KEYCOVER HARD CASE KEYBOARD:

Kensington KEYCOVER HARD CASE KEYBOARD. Brand compatibility: Apple, Compatibility: iPad mini, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery capacity: 380 mAh, Battery life: 120 h. Width: 171 mm, Depth: 17 mm, Height: 235 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.