Kensington logo

Kensington MicroSaver® Duo Ultra Laptop Lock

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21000
Info modified on:
14 Mar 2024, 18:53:38
Warranty:
Limited Lifetime
Long product name Kensington MicroSaver® Duo Ultra Laptop Lock:

Lock more devices more securely.

Kensington MicroSaver® Duo Ultra Laptop Lock:

Secure your workstation and monitor or printer with the ultimate in office security. The Kensington MicroSaver® Keyed Duo Ultra Lock's twin keyed locks allow you to secure a workstation and peripheral with a single ultra-thick carbon-strengthened steel cable for the ultimate in ease and peace of mind.

- Hidden Pin™ technology ensures tubular locks cannot be picked offering the highest level of security
- Tamper Evident™ technology alerts you that someone has tried to steal your device
- Anti-Shear™ technology protects against intrusion by force
- Administrator-only, administrator access with user keys and shared access master keyed solutions available
- Multi-stranded 1800mm long and 5.8mm thick high-carbon steel cable
- Two keys supplied
- Online key code Register & Retrieve™ and replacement service

Short summary description Kensington MicroSaver® Duo Ultra Laptop Lock:

Kensington MicroSaver® Duo Ultra Laptop Lock, 1.8 m, Steel, Silver

Long summary description Kensington MicroSaver® Duo Ultra Laptop Lock:

Kensington MicroSaver® Duo Ultra Laptop Lock. Product colour: Silver, Material: Steel. Cable length: 1.8 m, Cable diameter: 5.8 mm, Weight: 250 g. Package weight: 450 g, Package dimensions (WxDxH): 169 x 261 x 32 mm

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.