Kensington logo

Kensington ComboSaver® Combination Laptop Lock - Master Coded

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9598
Info modified on:
29 Mar 2017, 14:16:39
Long product name Kensington ComboSaver® Combination Laptop Lock - Master Coded:

Kensington ComboSaver Master Coded Combination Notebook Lock

Kensington ComboSaver® Combination Laptop Lock - Master Coded:

Eliminate the risk of forgotten combinations. The Kensington ComboSaver Master Coded Combination Notebook Lock provides both combination and master key access when used in conjunction with a ComboGenie (sold separately). The ComboGenie serves as an electronic "opener" and creates a proprietary authentication process for secure combination recovery ideal for situations where a large number of combination locks need to be administered by a person who is the authorized master key administrator.

- PVC-coated aircraft quality galvanized steel cable
- Locks into the standard Kensington Security Slot found in 99% of notebooks, and many flat panel monitors, desktops, projectors, printers, docking stations, tablet PCs, and other devices
- Gives end-users the ability to set personal combinations that they can remember
- Allows authorized administrators the ability to unlock or reset locks at any time
- SAFE tested for security and peace of mind

Short summary description Kensington ComboSaver® Combination Laptop Lock - Master Coded:

Kensington ComboSaver® Combination Laptop Lock - Master Coded, 1854.2 m

Long summary description Kensington ComboSaver® Combination Laptop Lock - Master Coded:

Kensington ComboSaver® Combination Laptop Lock - Master Coded. Cable length: 1854.2 m

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.