Kensington logo

Kensington ComboSaver® Combination Portable Notebook Lock

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17699
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
Lifetime
Long product name Kensington ComboSaver® Combination Portable Notebook Lock:

ComboSaver Combination Portable Notebook Lock

Kensington ComboSaver® Combination Portable Notebook Lock:

Protect your notebook from theft wherever you go. This easy-to-use combination lock has a low-profile design and self-coiling cable for easy travel to keep notebooks securely anchored.

-Self-coiling cable extends from 3-in to 6-ft.
-Slim-profile lock attaches to 99% of notebooks with patented T-bar locking mechanism.
-Simple to set combination with easy view window and comfort grip dials.
-10,000 personalized combination codes.
-SAFE-tested for greater security and peace of mind.
-Online registration makes it easy to retrieve lost combinations.
-Fits into the Kensington Security Slot found in 99 percent of notebook computers.

Short summary description Kensington ComboSaver® Combination Portable Notebook Lock:

Kensington ComboSaver® Combination Portable Notebook Lock, 1.82 m

Long summary description Kensington ComboSaver® Combination Portable Notebook Lock:

Kensington ComboSaver® Combination Portable Notebook Lock. Cable length: 1.82 m. Size (imperial): 7.62 cm (3")

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.