Kensington Proximo Fob, Finder, Black, Apple iPhone 5, iPhone 4S, CR2032, Lithium, 180 mm
Kensington Proximo Fob. Product type: Finder, Product colour: Black, Compatibility: Apple iPhone 5, iPhone 4S. Battery type: CR2032, Battery technology: Lithium. Package width: 180 mm, Package depth: 100 mm, Package height: 15 mm