Kensington Laptop Power Adapter with USB Dell, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 21 V
Kensington Laptop Power Adapter with USB Dell. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): USB. Product colour: Black