JVC logo

JVC XV-N 682 S DVD recorder Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12502
Info modified on:
21 Nov 2019, 17:25:44
Short summary description JVC XV-N 682 S DVD recorder Silver:

JVC XV-N 682 S, NTSC, PAL, 14-bit/108MHz, Dolby Digital, DTS, 24-bit/192kHz, MP3, PCM, WMA, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description JVC XV-N 682 S DVD recorder Silver:

JVC XV-N 682 S. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 14-bit/108MHz. Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, PCM, WMA. Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 9 W, Power consumption (standby): 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.