JVC HA-SR185-B-E Lightweight headphones, Wired, 10 - 22000 Hz, Calls/Music, 108 g, Headset, Black
JVC HA-SR185-B-E Lightweight headphones. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 10 - 22000 Hz. Cable length: 1.2 m. Weight: 108 g. Product colour: Black