Jupio PRY0025U, Battery, Nickel-Metal Hydride (NiMH), 7.2 V, Ryobi BD102CR, Black, 1 pc(s)
Jupio PRY0025U. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 7.2 V. Battery width: 7.4 cm, Battery depth: 3.8 cm, Battery height: 19.5 cm