Jupio PPA0011 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3540
Info modified on:
10 Jan 2019, 08:47:12
Long product name Jupio PPA0011 cordless tool battery / charger:

15.6V, Ni-MH, 3.0Ah, f/ Panasonic EY9231

Short summary description Jupio PPA0011 cordless tool battery / charger:

Jupio PPA0011, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 15.6 V, Panasonic EY9231, Black

Long summary description Jupio PPA0011 cordless tool battery / charger:

Jupio PPA0011. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 10.5 cm, Battery depth: 8.1 cm, Battery height: 5.2 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.