Jupio PMI0008 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3558
Info modified on:
10 Jan 2019, 08:47:12
Long product name Jupio PMI0008 cordless tool battery / charger:

14.4V, Ni-MH, 3.0Ah, f/ Milwaukee 48-11-1000 Series

Short summary description Jupio PMI0008 cordless tool battery / charger:

Jupio PMI0008, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 14.4 V, Milwaukee PSM 14.4 Power Plus, PSG 14.4 Power Plus, PPS14.4 Power Plus, PN 14.4 Power Plus, PLD..., Black, Grey

Long summary description Jupio PMI0008 cordless tool battery / charger:

Jupio PMI0008. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 11.2 cm, Battery depth: 8.4 cm, Battery height: 6.8 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.